NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:50RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 59AH9627 |
| Product Name | Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega |