OMEGA Engineering, Inc. Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega TL-S-115-50

Description
NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:50RoHS Compliant: Yes
Description
NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:50RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega - 59AH9614 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega
59AH9614
Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega 59AH9614
NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:50RoHS Compliant: Yes

NON-REVERSIBLE LABEL, SINGLE DOT, 9.52MM; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:9.52mm; Label Material:-; Label Legend:Single Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:50RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 59AH9614
Product Name Non-Reversible Label, Single Dot, 9.52Mm; Label Type Omega
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details