OMEGA Engineering, Inc. Labels, Stickers, Decals - Preprinted TL-E-330-50

Description
TEMP LABELS: PACK OF 50
Request a Quote Datasheet
Description
TEMP LABELS: PACK OF 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 5880-TL-E-330-50-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
5880-TL-E-330-50-ND
Labels, Stickers, Decals - Preprinted 5880-TL-E-330-50-ND
TEMP LABELS: PACK OF 50

TEMP LABELS: PACK OF 50

Buy Now Datasheet
Label, 8-Dot Temp, Non-Reversible, Pk50; Label Type Omega - 43AK6161 - Newark, An Avnet Company
Chicago, IL, United States
Label, 8-Dot Temp, Non-Reversible, Pk50; Label Type Omega
43AK6161
Label, 8-Dot Temp, Non-Reversible, Pk50; Label Type Omega 43AK6161
LABEL, 8-DOT TEMP, NON-REVERSIBLE, PK50; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow

LABEL, 8-DOT TEMP, NON-REVERSIBLE, PK50; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 5880-TL-E-330-50-ND 43AK6161
Product Name Labels, Stickers, Decals - Preprinted Label, 8-Dot Temp, Non-Reversible, Pk50; Label Type Omega
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1812266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details