OMEGA Engineering, Inc. Label, Non-Reversible, 51Mm X 19Mm; Label Type Omega TL-E-170-10

Description
LABEL, NON-REVERSIBLE, 51Mm x 19MM; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:-; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow
Datasheet
Description
LABEL, NON-REVERSIBLE, 51Mm x 19MM; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:-; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Non-Reversible, 51Mm X 19Mm; Label Type Omega - 68AH3749 - Newark, An Avnet Company
Chicago, IL, United States
Label, Non-Reversible, 51Mm X 19Mm; Label Type Omega
68AH3749
Label, Non-Reversible, 51Mm X 19Mm; Label Type Omega 68AH3749
LABEL, NON-REVERSIBLE, 51Mm x 19MM; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:-; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow

LABEL, NON-REVERSIBLE, 51Mm x 19MM; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:-; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 68AH3749
Product Name Label, Non-Reversible, 51Mm X 19Mm; Label Type Omega
Width 0.7480 inches (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details