OMEGA Engineering, Inc. Temp Label, Stick-On, 34Mm X 18Mm; Label Type Omega TL-5-240-30

Description
TEMP LABEL, STICK-ON, 34MM X 18MM; Label Type:Self Adhesive; Label Height:34mm; Label Width:18mm; Label Diameter:-; Label Material:-; Label Legend:Five Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30
Datasheet
Description
TEMP LABEL, STICK-ON, 34MM X 18MM; Label Type:Self Adhesive; Label Height:34mm; Label Width:18mm; Label Diameter:-; Label Material:-; Label Legend:Five Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Label, Stick-On, 34Mm X 18Mm; Label Type Omega - 10R1570 - Newark, An Avnet Company
Chicago, IL, United States
Temp Label, Stick-On, 34Mm X 18Mm; Label Type Omega
10R1570
Temp Label, Stick-On, 34Mm X 18Mm; Label Type Omega 10R1570
TEMP LABEL, STICK-ON, 34MM X 18MM; Label Type:Self Adhesive; Label Height:34mm; Label Width:18mm; Label Diameter:-; Label Material:-; Label Legend:Five Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30

TEMP LABEL, STICK-ON, 34MM X 18MM; Label Type:Self Adhesive; Label Height:34mm; Label Width:18mm; Label Diameter:-; Label Material:-; Label Legend:Five Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 10R1570
Product Name Temp Label, Stick-On, 34Mm X 18Mm; Label Type Omega
Width 0.7087 inches (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details