OMEGA Engineering, Inc. Non-Reversible Label, Ten Dot, 54 X 18Mm Rohs Compliant Omega TL-10-190-30

Description
NON-REVERSIBLE LABEL, TEN DOT, 54 X 18MM ROHS COMPLIANT: YES
Datasheet
Description
NON-REVERSIBLE LABEL, TEN DOT, 54 X 18MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reversible Label, Ten Dot, 54 X 18Mm Rohs Compliant Omega - 69AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversible Label, Ten Dot, 54 X 18Mm Rohs Compliant Omega
69AJ1113
Non-Reversible Label, Ten Dot, 54 X 18Mm Rohs Compliant Omega 69AJ1113
NON-REVERSIBLE LABEL, TEN DOT, 54 X 18MM ROHS COMPLIANT: YES

NON-REVERSIBLE LABEL, TEN DOT, 54 X 18MM ROHS COMPLIANT: YES

Supplier's Site
Non-Reversible Label, Ten Dot, 54 X 18Mm; Label Type Omega - 67T0050 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversible Label, Ten Dot, 54 X 18Mm; Label Type Omega
67T0050
Non-Reversible Label, Ten Dot, 54 X 18Mm; Label Type Omega 67T0050
NON-REVERSIBLE LABEL, TEN DOT, 54 X 18MM; Label Type:Self Adhesive; Label Height:54mm; Label Width:18mm; Label Diameter:-; Label Material:-; Label Legend:Ten Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30 RoHS Compliant: Yes

NON-REVERSIBLE LABEL, TEN DOT, 54 X 18MM; Label Type:Self Adhesive; Label Height:54mm; Label Width:18mm; Label Diameter:-; Label Material:-; Label Legend:Ten Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30 RoHS Compliant: Yes

Supplier's Site Datasheet
Temp Labels Omega - 76AJ3483 - Newark, An Avnet Company
Chicago, IL, United States
Temp Labels Omega
76AJ3483
Temp Labels Omega 76AJ3483
TEMP LABELS: STICK-ON LABELS ROHS COMPLIANT: YES

TEMP LABELS: STICK-ON LABELS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 69AJ1113 67T0050
Product Name Non-Reversible Label, Ten Dot, 54 X 18Mm Rohs Compliant Omega Non-Reversible Label, Ten Dot, 54 X 18Mm; Label Type Omega
Width 0.7087 inches (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details