OMEGA Engineering, Inc. Probe and Sensor Kit TK-1 and TK-2 Kit

Description
Model TK-1: Attache style case is compact, and provides a convenient means of taking thermocouples to the field. Model TK-2: Rugged carrying case design features an extra large area for a handheld thermometer, in addition to space for extra wire and accessories. The high impact plastic case has a secure snap lock, and a built-in carrying handle.
Description
Model TK-1: Attache style case is compact, and provides a convenient means of taking thermocouples to the field. Model TK-2: Rugged carrying case design features an extra large area for a handheld thermometer, in addition to space for extra wire and accessories. The high impact plastic case has a secure snap lock, and a built-in carrying handle.

Suppliers

Company
Product
Description
Supplier Links
Probe and Sensor Kit - TK-1 and TK-2 Kit - OMEGA Engineering, Inc.
Norwalk, CT, USA
Probe and Sensor Kit
TK-1 and TK-2 Kit
Probe and Sensor Kit TK-1 and TK-2 Kit
Model TK-1: Attache style case is compact, and provides a convenient means of taking thermocouples to the field. Model TK-2: Rugged carrying case design features an extra large area for a handheld thermometer, in addition to space for extra wire and accessories. The high impact plastic case has a secure snap lock, and a built-in carrying handle.

Model TK-1:
Attache style case is compact, and provides a convenient means of taking thermocouples to the field.
Model TK-2:
Rugged carrying case design features an extra large area for a handheld thermometer, in addition to space for extra wire and accessories. The high impact plastic case has a secure snap lock, and a built-in carrying handle.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Probes
Product Number TK-1 and TK-2 Kit
Product Name Probe and Sensor Kit
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Multiple step thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
Sensitive Length 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
Thermocouples, Temperature Probes - 1862-1011-ND - DigiKey
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermistor
View Details
2 suppliers
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details