Fine tip transition joint thermocouple, 6" long, with 304 SS sheath, 1/16" OD. Supplied with 6 ft. PFA-insulated wire with SMPW miniature male connector. Tip has a 0.020" diameter sensing mass.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TJFT72 |
| Product Name | Transition Joint Thermocouples |
| Configuration | Grounded Thermocouple |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.0200 inch (0.5080 mm) |