OMEGA Heavy Duty Transition Joint Probes offer convenient termination to PFA coated lead wire. The transition joint is 41.4 mm (1.63") long, with a 25 mm (1") spring for strain relief. The joint diameter is 1/4 " for 1/16 and 1/8" dia. probes, 3/8" for 3/16 and 1/4" dia. probes.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TJ36 |
| Product Name | Transition Joint Thermocouple Probes |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.0625 to 0.2500 inch (1.59 to 6.35 mm) |