For long life, drift-free operation, choose Super OMEGACLAD XL mineral insulated thermocouple cable and our rugged transition joint probes, which are available in Type K and N calibrations. Inconel overbraided Nextel ceramic and a ceramic insulated junction provide cost-effective operation of the transition joint at temperatures up to 1200C (2200F).
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TJ36-XCIB |
| Product Name | Thermocouple Transition Joint Probe |
| Sensed Temperature | ? to 2199 F (? to 1204 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | J (optional feature); K (optional feature); N (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |