OMEGA ENGINEERING, INC.
TJ36-ICSS-14G-12-CC -- T/C ASSEMBLY TJ CC FBGLS OMEGA
OMEGA Engineering, Inc.
T/c Assembly Tj Cc Fbgls Omega
TJ36-ICSS-14G-12-CC
Description
T/C ASSEMBLY TJ CC FBGLS
Description
T/C ASSEMBLY TJ CC FBGLS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH7052 |
|
Product Name
|
T/c Assembly Tj Cc Fbgls Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
222 SCFM (378 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level
34.13 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
120 volts
View Details