OMEGA ENGINEERING, INC.
TJ36-ICSS-020G-6 -- SUB MINI TJ W/FITTING OMEGA
OMEGA Engineering, Inc.
Sub Mini Tj W/fitting Omega
TJ36-ICSS-020G-6
Description
SUB MINI TJ W/FITTING
Description
SUB MINI TJ W/FITTING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH6898 |
|
Product Name
|
Sub Mini Tj W/fitting Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
75.1 SCFM (128 m³/hr)
Maximum Sound Level
50.2 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details