OMEGA ENGINEERING, INC.
TJ36-CAXL-14G-12-CC-XSIB -- T/C ASSEMBLY TJ CC SILFA OMEGA
OMEGA Engineering, Inc.
T/c Assembly Tj Cc Silfa Omega
TJ36-CAXL-14G-12-CC-XSIB
Description
T/C ASSEMBLY TJ CC SILFA
Description
T/C ASSEMBLY TJ CC SILFA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH5772 |
|
Product Name
|
T/c Assembly Tj Cc Silfa Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
108 SCFM (184 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details