Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
TJ36-CASS-020U-12-SMPW-M -- SUB MINI TJ W/FITTING W/ SMPW-M OMEGA
OMEGA Engineering, Inc.
Sub Mini Tj W/fitting W/ Smpw-M Omega
TJ36-CASS-020U-12-SMPW-M
Description
SUB MINI TJ W/FITTING W/ SMPW-M
Newark, An Avnet Company
Done
Description
SUB MINI TJ W/FITTING W/ SMPW-M
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sub Mini Tj W/fitting W/ Smpw-M Omega
59AH4670
Sub Mini Tj W/fitting W/ Smpw-M Omega
59AH4670
SUB MINI TJ W/FITTING W/ SMPW-M
SUB MINI TJ W/FITTING W/ SMPW-M
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
59AH4670
Product Name
Sub Mini Tj W/fitting W/ Smpw-M Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Axial Fans
2557285
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.71 SCFM (11.4 m³/hr)
Nominal Voltage
5 volts
View Details
Finder S.p.A. con unico socio
Nominal Rated Voltage Ac Finder
7F.50.8.120.1020
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
120 volts
View Details
Rosenberg USA
Axial Fan
99YH
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
66.5 SCFM (113 m³/hr)
Maximum Sound Level
52 dbA
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PF65000T12BK230
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
230 SCFM (391 m³/hr)
Maximum Static Pressure
0.2971 in H2O (0.5550 Torr)
View Details