OMEGA ENGINEERING, INC.
TJ36-CAIN-18U-6-DUAL -- T/C ASSEMBLY TJ DUAL OMEGA
OMEGA Engineering, Inc.
T/c Assembly Tj Dual Omega
TJ36-CAIN-18U-6-DUAL
Description
T/C ASSEMBLY TJ DUAL
Description
T/C ASSEMBLY TJ DUAL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH4553 |
|
Product Name
|
T/c Assembly Tj Dual Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
2 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6080 SCFM (10334 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
87 SCFM (148 m³/hr)
Maximum Static Pressure
0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers