Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
TJ2-CASS-IM30U-150 -- T J PROBE 3MM DIA 150MM LONG OMEGA
OMEGA Engineering, Inc.
T J Probe 3Mm Dia 150Mm Long Omega
TJ2-CASS-IM30U-150
Description
T J PROBE 3MM DIA 150MM LONG
Newark, An Avnet Company
Done
Description
T J PROBE 3MM DIA 150MM LONG
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
T J Probe 3Mm Dia 150Mm Long Omega
59AH3497
T J Probe 3Mm Dia 150Mm Long Omega
59AH3497
T J PROBE 3MM DIA 150MM LONG
T J PROBE 3MM DIA 150MM LONG
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
59AH3497
Product Name
T J Probe 3Mm Dia 150Mm Long Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7F.31 - Reverse flow filter fan
7F3181205550
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Qualtek Electronics Corp.
Fan Accessories Qualtek Electronics
07199-60
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
STEGO
Efr 012 Electronic Humidity Control, 120 Vac, 65% Rh, Fixed Point Stego
01246.9-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Rosenberg USA
Backward Curved Fan
N88-63314
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details