OMEGA ENGINEERING, INC.
TJ1-ICIN-IM30U-300 -- TJ PROBE INCONEL OMEGA
OMEGA Engineering, Inc.
Tj Probe Inconel Omega
TJ1-ICIN-IM30U-300
Description
TJ PROBE INCONEL
Description
TJ PROBE INCONEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH2340 |
|
Product Name
|
Tj Probe Inconel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.7 SCFM (112 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details