TI -- 1/2(12.7MM) DIAMETER HEART CROSS-SECTION
OMEGA Engineering, Inc.
1/2(12.7mm) Diameter Heart Cross-Section
TI
Description
•
INCOLOY Sheath
•
120, 240 and 480 Volt
•
30 W/In2
•
1600°F Max. Sheath Temp.
Description
•
INCOLOY Sheath
•
120, 240 and 480 Volt
•
30 W/In2
•
1600°F Max. Sheath Temp.
Datasheet
Suppliers
1/2(12.7mm) Diameter Heart Cross-Section
TI
•
INCOLOY Sheath
•
120, 240 and 480 Volt
•
30 W/In2
•
1600°F Max. Sheath Temp.
| • | INCOLOY Sheath |
| • | 120, 240 and 480 Volt |
| • | 30 W/In2 |
| • | 1600°F Max. Sheath Temp. |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TI |
|
Product Name
|
1/2(12.7mm) Diameter Heart Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.45 to 2.50 kW (1.54 to 8.53 MBH)
|
|
Sleeve (Sheath) Material
|
Nickel Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature
784 F (418 C)
Heating Capacity
0.12 kW (0.4265 MBH)
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature
1400 F (760 C)
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details