OMEGA ENGINEERING, INC.
THSS-18G-12 -- UTILITY HANDLE PROBE OMEGA
OMEGA Engineering, Inc.
Utility Handle Probe Omega
THSS-18G-12
Description
UTILITY HANDLE PROBE
Description
UTILITY HANDLE PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH0465 |
|
Product Name
|
Utility Handle Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
5 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
23 to 18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details