OMEGA ENGINEERING, INC.
TH-TTM-50IN-LBS -- TORQUE RANGE = 50IN-LBS OMEGA
OMEGA Engineering, Inc.
Torque Range = 50In-Lbs Omega
TH-TTM-50IN-LBS
Description
TORQUE RANGE = 50IN-LBS
Description
TORQUE RANGE = 50IN-LBS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH0092 |
|
Product Name
|
Torque Range = 50In-Lbs Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6610 SCFM (11235 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details