OMEGA Engineering, Inc. Torque Range = 3000 In-Lbs Omega TH-TS2-3000 IN-LBS

Description
TORQUE RANGE = 3000 IN-LBS
Description
TORQUE RANGE = 3000 IN-LBS

Suppliers

Company
Product
Description
Supplier Links
Torque Range = 3000 In-Lbs Omega - 59AH0085 - Newark, An Avnet Company
Chicago, IL, United States
Torque Range = 3000 In-Lbs Omega
59AH0085
Torque Range = 3000 In-Lbs Omega 59AH0085
TORQUE RANGE = 3000 IN-LBS

TORQUE RANGE = 3000 IN-LBS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 59AH0085
Product Name Torque Range = 3000 In-Lbs Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
4015-5 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details