All of OMEGA's Thermistor elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications. The size of the potted junction between lead wire and element is kept as small as possible. Note: These elements are not intended for direct immersion into liquids. Configurations shown below include 1 meter (40") long cables.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistors |
| Product Number | TH-44000 |
| Product Name | Fast Response Thermistor Sensors |
| Package / Electrode Type | Bead |
| Lead Style | Radial |
| Housing | Surface |
| Features | Interchangeable |
| Interchangeable Accuracy | 0.1800 to 0.3600 F (0.1000 to 0.2000 C) |