OMEGA Engineering, Inc. Strip Heater 500W Omega TH-12/240V

Description
STRIP HEATER - 500W
Description
STRIP HEATER - 500W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 500W Omega - 59AH0165 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 500W Omega
59AH0165
Strip Heater 500W Omega 59AH0165
STRIP HEATER - 500W

STRIP HEATER - 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 59AH0165
Product Name Strip Heater 500W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details