OMEGA ENGINEERING, INC.
TFIR-005-1000 -- PFA COVERED WIRE OMEGA
OMEGA Engineering, Inc.
Pfa Covered Wire Omega
TFIR-005-1000
Description
PFA COVERED WIRE
Description
PFA COVERED WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH9922 |
|
Product Name
|
Pfa Covered Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
106 SCFM (180 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
200 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
38 dbA
View Details