OMEGA Engineering, Inc. Insulated T/c Wire Omega TFE-E-24S-SLE-150M

Description
INSULATED T/C WIRE
Description
INSULATED T/C WIRE

Suppliers

Company
Product
Description
Supplier Links
Insulated T/c Wire Omega - 58AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Insulated T/c Wire Omega
58AH9668
Insulated T/c Wire Omega 58AH9668
INSULATED T/C WIRE

INSULATED T/C WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH9668
Product Name Insulated T/c Wire Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details