OMEGA's Heavy Duty, Plastic Processing Thermocouples mount directly in extruder heads or die adapters of injection molding machines with sensor tip projected directly into the plastic melt.
Immersion lengths, styles and mounting arrangements are available in a wide range of possible configurations. All thermocouples are constructed of Type 316 Stainless Steel.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TERP, TEFE, SEFE and SERP |
| Product Name | Plastic Extruder Thermocouple Probes |
| Application Options | Splash Proof, Watertight or Direct Immersion (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |
| Probe Configuration | Straight Probe |
| Sensitive Length | 0.0 to 1 inch (0.0 to 25.4 mm) |