OMEGA ENGINEERING, INC.
TEMP-2497 -- TEMP-2497 OMEGA
OMEGA Engineering, Inc.
Temp-2497 Omega
TEMP-2497
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH9067 |
|
Product Name
|
Temp-2497 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 SCFM (187 m³/hr)
Maximum Sound Level
49 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.55 SCFM (40.04 m³/hr)
Maximum Static Pressure
0.2830 in H2O (0.5287 Torr)
View Details
2 suppliers