OMEGA ENGINEERING, INC.
TEMP-2398 -- OSK2K3575/ 88106K OMEGA
OMEGA Engineering, Inc.
Osk2K3575/ 88106K Omega
TEMP-2398
Description
OSK2K3575/ 88106K
Description
OSK2K3575/ 88106K
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH8992 |
|
Product Name
|
Osk2K3575/ 88106K Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
230 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details