OMEGA ENGINEERING, INC.
TEMP-2289 -- TEMP-2289 OMEGA
OMEGA Engineering, Inc.
Temp-2289 Omega
TEMP-2289
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH8914 |
|
Product Name
|
Temp-2289 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
117 SCFM (198 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details