OMEGA ENGINEERING, INC.
TECT3-10 -- T/C EXTENSION CABLE OMEGA
OMEGA Engineering, Inc.
T/c Extension Cable Omega
TECT3-10
Description
T/C EXTENSION CABLE
Description
T/C EXTENSION CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH8600 |
|
Product Name
|
T/c Extension Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
35 SCFM (59.49 m³/hr)
Maximum Sound Level
40 dbA
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
24 volts
View Details