OMEGA Engineering, Inc. UL 489 Listed Molded Case Circuit Breakers TDTS Series

Description
The TD/TS Series MCCB–molded case circuit breakers–main function are to protect electrical applications form short circuit or earth leakage, overload current and under-voltage conditions. These devices are used to isolate the power, or to trip the power, at the time of fault in line and thus save the circuit from further damage. MCCB’s are well suited for OEM designed equipment in both light commercial and industrial applications. Their compact size saves space and reduces overall panel size and the field-installable accessories allow for last minute changes. The TD/TS Series MCCB’s are available with three different trip units that are installed in the housing; FTU–fixed-thermal and fixed magnetic; FMU–adjustable-therm al and fixed magnetic; ATU-adjustable-therm al and adjustable-magnetic. The following internal electrical accessories are also available auxiliary and alarm switches, shunt releases, and under voltage releases.
Datasheet
Description
The TD/TS Series MCCB–molded case circuit breakers–main function are to protect electrical applications form short circuit or earth leakage, overload current and under-voltage conditions. These devices are used to isolate the power, or to trip the power, at the time of fault in line and thus save the circuit from further damage. MCCB’s are well suited for OEM designed equipment in both light commercial and industrial applications. Their compact size saves space and reduces overall panel size and the field-installable accessories allow for last minute changes. The TD/TS Series MCCB’s are available with three different trip units that are installed in the housing; FTU–fixed-thermal and fixed magnetic; FMU–adjustable-therm al and fixed magnetic; ATU-adjustable-therm al and adjustable-magnetic. The following internal electrical accessories are also available auxiliary and alarm switches, shunt releases, and under voltage releases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 489 Listed Molded Case Circuit Breakers - TDTS Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
UL 489 Listed Molded Case Circuit Breakers
TDTS Series
UL 489 Listed Molded Case Circuit Breakers TDTS Series
The TD/TS Series MCCB–molded case circuit breakers–main function are to protect electrical applications form short circuit or earth leakage, overload current and under-voltage conditions. These devices are used to isolate the power, or to trip the power, at the time of fault in line and thus save the circuit from further damage. MCCB’s are well suited for OEM designed equipment in both light commercial and industrial applications. Their compact size saves space and reduces overall panel size and the field-installable accessories allow for last minute changes. The TD/TS Series MCCB’s are available with three different trip units that are installed in the housing; FTU–fixed-thermal and fixed magnetic; FMU–adjustable-therm al and fixed magnetic; ATU-adjustable-therm al and adjustable-magnetic. The following internal electrical accessories are also available auxiliary and alarm switches, shunt releases, and under voltage releases.

The TD/TS Series MCCB–molded case circuit breakers–main function are to protect electrical applications form short circuit or earth leakage, overload current and under-voltage conditions. These devices are used to isolate the power, or to trip the power, at the time of fault in line and thus save the circuit from further damage. MCCB’s are well suited for OEM designed equipment in both light commercial and industrial applications. Their compact size saves space and reduces overall panel size and the field-installable accessories allow for last minute changes. The TD/TS Series MCCB’s are available with three different trip units that are installed in the housing; FTU–fixed-thermal and fixed magnetic; FMU–adjustable-thermal and fixed magnetic; ATU-adjustable-thermal and adjustable-magnetic. The following internal electrical accessories are also available auxiliary and alarm switches, shunt releases, and under voltage releases.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Circuit Breakers
Product Number TDTS Series
Product Name UL 489 Listed Molded Case Circuit Breakers
Rated AC Voltage 240 to 600 volts
Rated Current 15 to 800 amps
Rated Breaking Capacity 10 to 100 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G6C3-C90-SJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B1UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps
View Details
3 suppliers
Electronic Circuit Breakers - 1236689 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details