OMEGA Engineering, Inc. TDS Meter TDS-720

Description
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.
Datasheet
Description
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDS Meter - TDS-720 - OMEGA Engineering, Inc.
Norwalk, CT, USA
TDS Meter
TDS-720
TDS Meter TDS-720
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.

The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number TDS-720
Product Name TDS Meter
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Portable; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Accuracy 2 ±% Full Scale
Conductivity Range 0.0 to 9990 µS/cm
Unlock Full Specs
to access all available technical data

Similar Products

PFAS 18-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Capacitance Dialectric Monitor - 4100-CAP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Panel
Instrument Specific Features Controller Functionality
View Details