PIPE PLUG T/C PROBE, RUGGED, STR
THERMOCOUPLE, K TYPE, SS, 72"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:650°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:0.5" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-TC-K-NPT-G-72-ND | 30AC8477 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, Ss, 72; Thermocouple Type Omega |
| Sensed Temperature | 1202 F (650 C) | ? to 1202 F (? to 650 C) |