OMEGA Engineering, Inc. Thermocouples, Temperature Probes TC-K-NPT-E-72

Description
PIPE PLUG T/C PROBE, RUGGED, STR
Request a Quote Datasheet
Description
PIPE PLUG T/C PROBE, RUGGED, STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-TC-K-NPT-E-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-TC-K-NPT-E-72-ND
Thermocouples, Temperature Probes 5880-TC-K-NPT-E-72-ND
PIPE PLUG T/C PROBE, RUGGED, STR

PIPE PLUG T/C PROBE, RUGGED, STR

Buy Now Datasheet
Thermocouple, K Type, Ss, 72; Thermocouple Type Omega - 30AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, Ss, 72; Thermocouple Type Omega
30AC8476
Thermocouple, K Type, Ss, 72; Thermocouple Type Omega 30AC8476
THERMOCOUPLE, K TYPE, SS, 72"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:650°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:0.5" RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, SS, 72"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:650°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type K, 2M, 650Deg C Rohs Compliant Omega - 69AJ1082 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 2M, 650Deg C Rohs Compliant Omega
69AJ1082
Thermocouple, Type K, 2M, 650Deg C Rohs Compliant Omega 69AJ1082
THERMOCOUPLE, TYPE K, 2M, 650DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 2M, 650DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-TC-K-NPT-E-72-ND 30AC8476 69AJ1082
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, Ss, 72; Thermocouple Type Omega Thermocouple, Type K, 2M, 650Deg C Rohs Compliant Omega
Sensed Temperature 1202 F (650 C) ? to 1202 F (? to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Weatherproof Head with Spring-Loaded Sheath and Union - THERMOCOUPLE/STYLE 45 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details