OMEGA Engineering, Inc. Thermocouples, Temperature Probes TC-E-NPT-U-72

Description
PIPE PLUG T/C PROBE, RUGGED, STR
Request a Quote Datasheet
Description
PIPE PLUG T/C PROBE, RUGGED, STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-TC-E-NPT-U-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-TC-E-NPT-U-72-ND
Thermocouples, Temperature Probes 5880-TC-E-NPT-U-72-ND
PIPE PLUG T/C PROBE, RUGGED, STR

PIPE PLUG T/C PROBE, RUGGED, STR

Buy Now Datasheet
Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega - 04X9787 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega
04X9787
Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega 04X9787
SENSOR, THERMOCOUPLE, SS, 72INCH; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

SENSOR, THERMOCOUPLE, SS, 72INCH; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-TC-E-NPT-U-72-ND 04X9787
Product Name Thermocouples, Temperature Probes Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega
Sensed Temperature ? to 896 F (? to 480 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Mounting Lug with Teflon or Fiberglass Leadwire - THERMOCOUPLE/STYLES 41F & 41T - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details