OMEGA Engineering, Inc. Thermocouples, Temperature Probes TC-E-NPT-G-72

Description
PIPE PLUG T/C PROBE, RUGGED, STR
Request a Quote Datasheet
Description
PIPE PLUG T/C PROBE, RUGGED, STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-TC-E-NPT-G-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-TC-E-NPT-G-72-ND
Thermocouples, Temperature Probes 5880-TC-E-NPT-G-72-ND
PIPE PLUG T/C PROBE, RUGGED, STR

PIPE PLUG T/C PROBE, RUGGED, STR

Buy Now Datasheet
Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega - 04X9786 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega
04X9786
Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega 04X9786
SENSOR, THERMOCOUPLE, SS, 72INCH; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

SENSOR, THERMOCOUPLE, SS, 72INCH; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-TC-E-NPT-G-72-ND 04X9786
Product Name Thermocouples, Temperature Probes Sensor, Thermocouple, Ss, 72Inch; Thermocouple Type Omega
Sensed Temperature ? to 896 F (? to 480 C)
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Tube & Wire Thermocouples - Style TTW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Angled Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details