Red Lion Controls, Inc. Terminal Block, Pluggable, 3Pos; Pitch Spacing Red Lion Controls TB100003

Description
TERMINAL BLOCK, PLUGGABLE, 3POS; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos; Pitch Spacing Red Lion Controls - 63R5053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos; Pitch Spacing Red Lion Controls
63R5053
Terminal Block, Pluggable, 3Pos; Pitch Spacing Red Lion Controls 63R5053
TERMINAL BLOCK, PLUGGABLE, 3POS; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS; Pitch Spacing:-; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 63R5053
Product Name Terminal Block, Pluggable, 3Pos; Pitch Spacing Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - FTB-701-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details