OMEGA ENGINEERING, INC.
TB-ICSS-18G-36 -- TERMINAL BLOCK PROBE OMEGA
OMEGA Engineering, Inc.
Terminal Block Probe Omega
TB-ICSS-18G-36
Description
TERMINAL BLOCK PROBE
Description
TERMINAL BLOCK PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH7916 |
|
Product Name
|
Terminal Block Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
297 SCFM (505 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure
0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers