OMEGA ENGINEERING, INC.
TB-CPSS-14U-24 -- TERMINAL BLOCK PROBE OMEGA
OMEGA Engineering, Inc.
Terminal Block Probe Omega
TB-CPSS-14U-24
Description
TERMINAL BLOCK PROBE
Description
TERMINAL BLOCK PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH7831 |
|
Product Name
|
Terminal Block Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.01 SCFM (68 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8400 SCFM (14278 m³/hr)
Maximum Sound Level
84 dbA
View Details