OMEGA ENGINEERING, INC.
TB-CASS-116G-12 -- TERMINAL BLOCK PROBE OMEGA
OMEGA Engineering, Inc.
Terminal Block Probe Omega
TB-CASS-116G-12
Description
TERMINAL BLOCK PROBE
Description
TERMINAL BLOCK PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH7767 |
|
Product Name
|
Terminal Block Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
17 amps
View Details