OMEGA ENGINEERING, INC.
TB-CAIN-14U-18 -- TERMINAL BLOCK PROBE OMEGA
OMEGA Engineering, Inc.
Terminal Block Probe Omega
TB-CAIN-14U-18
Description
TERMINAL BLOCK PROBE
Description
TERMINAL BLOCK PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH7746 |
|
Product Name
|
Terminal Block Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Sound Level
29 dbA
Nominal Voltage
5 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
148 SCFM (252 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage
24 volts
View Details