OMEGA Engineering, Inc. Tc Connector, Plug, Rtd & Thermistor; Gender Omega TA3M

Description
Temp Connectors: Misc Connectors
Request a Quote
Description
Temp Connectors: Misc Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tc Connector, Plug, RTD & Thermistor; Gender Omega, part number 58AH7726, is designed for use with 3- and 4-wire RTD sensors and other instrumentation applications utilizing copper-type lead wire. It features a miniature design with a diameter of 13/32 inches and is equipped with a U latch lock mechanism for secure connections. The connector is available in both male and female configurations, specifically the TA4F for female applications. It supports cable diameters of up to 2.9 mm (0.114 inches) with flexure relief or up to 4.4 mm (0.173 inches) without flexure relief, depending on the model. Connections are made via solder terminals, and the product includes internal strain relief and external flexure relief to enhance durability. This connector is not suitable for thermocouples, which require connectors made from special compensating alloys.

Datasheet Summary
Powered by GS/AI

The Tc Connector, Plug, RTD & Thermistor; Gender Omega, part number 58AH7726, is designed for use with 3- and 4-wire RTD sensors and other instrumentation applications utilizing copper-type lead wire. It features a miniature design with a diameter of 13/32 inches and is equipped with a U latch lock mechanism for secure connections. The connector is available in both male and female configurations, specifically the TA4F for female applications. It supports cable diameters of up to 2.9 mm (0.114 inches) with flexure relief or up to 4.4 mm (0.173 inches) without flexure relief, depending on the model. Connections are made via solder terminals, and the product includes internal strain relief and external flexure relief to enhance durability. This connector is not suitable for thermocouples, which require connectors made from special compensating alloys.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Temp Connectors: Misc Connectors

Temp Connectors: Misc Connectors

Buy Now
Tc Connector, Plug, Rtd & Thermistor; Gender Omega - 58AH7726 - Newark, An Avnet Company
Chicago, IL, United States
Tc Connector, Plug, Rtd & Thermistor; Gender Omega
58AH7726
Tc Connector, Plug, Rtd & Thermistor; Gender Omega 58AH7726
TC CONNECTOR, PLUG, RTD & THERMISTOR; Gender:Plug; Thermocouple Type:-; Product Range:T Series RoHS Compliant: No

TC CONNECTOR, PLUG, RTD & THERMISTOR; Gender:Plug; Thermocouple Type:-; Product Range:T Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TA3M 58AH7726
Product Name Tc Connector, Plug, Rtd & Thermistor; Gender Omega
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BLU-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details