OMEGA ENGINEERING, INC.
T74T-4AA-P1N -- VALVES OMEGA
OMEGA Engineering, Inc.
Valves Omega
T74T-4AA-P1N
Description
Valves: Manual Valves
Description
Valves: Manual Valves
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3801 |
|
Product Name
|
Valves Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details