OMEGA Engineering, Inc. Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega T5R-005-12

Description
THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega - 31AC5727 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega
31AC5727
Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega 31AC5727
THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 31AC5727
Product Name Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 797 F (0.0 to 425 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
FEP-Coated Thermocouple Assemblies - Special Purpose -  - Pyromation
Specs
Sensed Temperature 74 to 260 F (23.33 to 127 C)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
 - 9119885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details