OMEGA ENGINEERING, INC.
T-TAPE -- PTFE TAPE 1/2 X 260 OMEGA
OMEGA Engineering, Inc.
Ptfe Tape 1/2 X 260 Omega
T-TAPE
Description
PTFE TAPE 1/2" X 260"
Description
PTFE TAPE 1/2" X 260"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH7622 |
|
Product Name
|
Ptfe Tape 1/2 X 260 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Nominal Voltage
230 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details