Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HEATERS
OMEGA ENGINEERING, INC.
SWH171-020 -- INDUSTRIAL AUTOMATION
OMEGA Engineering, Inc.
Industrial Automation
SWH171-020
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote
Email Supplier
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Industrial Automation
SWH171-020
Industrial Automation
SWH171-020
Electric Heaters: Rope and Tape Heaters
Electric Heaters: Rope and Tape Heaters
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Industrial Heaters
Product Number
SWH171-020
Product Name
Industrial Automation
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
STEGO
Enclosure Heater, 400W, 120Vac W/mt Kit; Power Rating Stego
03112.9-00
Specs
Heater Type
Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity
0.40 kW (1.36 MBH)
AC Voltage Required
120 volts
View Details
2
suppliers
Finder S.p.A. con unico socio
Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder
7H.51.0.230.0100
Specs
Heater Type
Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
WATTCO
Silicone Rubber Heaters
Specs
Heater Type
Flexible Heater
Fuel / Energy Source
Electric
Maximum Operating Temperature
-70 to 450 F (-56.67 to 232 C)
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Heaters
SHG14005
Specs
Heater Type
EnclosureHeater
View Details