OMEGA ENGINEERING, INC.
SWD-DASYLAB-RT -- DASYLAB RUNTIME VERSION OMEGA
OMEGA Engineering, Inc.
Dasylab Runtime Version Omega
SWD-DASYLAB-RT
Description
DASYLAB RUNTIME VERSION
Description
DASYLAB RUNTIME VERSION
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH7356 |
|
Product Name
|
Dasylab Runtime Version Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details