Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
SW144G-10-B -- 4 POLE,GOLDPLATED CONTACTS OMEGA
OMEGA Engineering, Inc.
4 Pole,goldplated Contacts Omega
SW144G-10-B
Description
4 POLE,GOLDPLATED CONTACTS
Newark, An Avnet Company
Done
Description
4 POLE,GOLDPLATED CONTACTS
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
4 Pole,goldplated Contacts Omega
58AH7514
4 Pole,goldplated Contacts Omega
58AH7514
4 POLE,GOLDPLATED CONTACTS
4 POLE,GOLDPLATED CONTACTS
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
58AH7514
Product Name
4 Pole,goldplated Contacts Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Axial Fans
2557274
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
139 SCFM (237 m³/hr)
Maximum Sound Level
53 dbA
View Details
Pelonis Technologies, Inc.
4010-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4010X05BPLP1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level
27.2 dbA
View Details
Qualtek Electronics Corp.
60x60x25mm, 12 VDC, 23.366 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025CHHW12-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
2
suppliers
Rosenberg USA
Backward Curved Fan
UNO805606D
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details