OMEGA Engineering, Inc. OMEGA-FLO® 2-Way Solenoid Valve SV3300

Description
SV-3300 Series 2-way solenoid valves are direct-acting valves featuring brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a ½" conduit plug or strain relief connector.
Datasheet
Description
SV-3300 Series 2-way solenoid valves are direct-acting valves featuring brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a ½" conduit plug or strain relief connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMEGA-FLO® 2-Way Solenoid Valve - SV3300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
OMEGA-FLO® 2-Way Solenoid Valve
SV3300
OMEGA-FLO® 2-Way Solenoid Valve SV3300
SV-3300 Series 2-way solenoid valves are direct-acting valves featuring brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a ½" conduit plug or strain relief connector.

SV-3300 Series 2-way solenoid valves are direct-acting valves featuring brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a ½" conduit plug or strain relief connector.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number SV3300
Product Name OMEGA-FLO® 2-Way Solenoid Valve
Valve Type Solenoid
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Synthetic Oil; Air; Compressed Air
Valve Size 0.06 to 0.22 inch (1.59 to 5.56 mm)
Maximum Pressure 15.00 to 435.00 psi (10.56 to 306 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details