OMEGA Engineering, Inc. Solenoid Valves General Purpose SV3200

Description
SV3200 Series 2-way solenoid valves are direct-acting valves featuring stainless steel construction and PTFE seal material. The temperature range of -40 to 182C (-40 to 360F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a 1/2" conduit plug or strain relief connector.
Description
SV3200 Series 2-way solenoid valves are direct-acting valves featuring stainless steel construction and PTFE seal material. The temperature range of -40 to 182C (-40 to 360F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a 1/2" conduit plug or strain relief connector.
Datasheet
Datasheet Summary
Powered by GS/AI

SV3200 Series 2-way solenoid valves are designed for direct-acting applications and are suitable for use with compressed air, inert gases, water, and synthetic oils. The valves feature a stainless steel construction and utilize PTFE seal material, ensuring durability and resistance to various media. They operate within a temperature range of -10 to 137°C (14 to 280°F) and are normally closed. The valves have a maximum ambient temperature that is coil dependent, and they support a continuous duty cycle. The opening and closing times vary based on the coil type and pressure, with AC opening times ranging from 10 to 20 milliseconds and DC from 20 to 80 milliseconds. Each unit includes a strain-relief connector and offers a 1/2" conduit plug option. The materials of construction include stainless steel for the body, armature tube, and plunger, contributing to the valve's robustness.

Datasheet Summary
Powered by GS/AI

SV3200 Series 2-way solenoid valves are designed for direct-acting applications and are suitable for use with compressed air, inert gases, water, and synthetic oils. The valves feature a stainless steel construction and utilize PTFE seal material, ensuring durability and resistance to various media. They operate within a temperature range of -10 to 137°C (14 to 280°F) and are normally closed. The valves have a maximum ambient temperature that is coil dependent, and they support a continuous duty cycle. The opening and closing times vary based on the coil type and pressure, with AC opening times ranging from 10 to 20 milliseconds and DC from 20 to 80 milliseconds. Each unit includes a strain-relief connector and offers a 1/2" conduit plug option. The materials of construction include stainless steel for the body, armature tube, and plunger, contributing to the valve's robustness.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves General Purpose - SV3200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Solenoid Valves General Purpose
SV3200
Solenoid Valves General Purpose SV3200
SV3200 Series 2-way solenoid valves are direct-acting valves featuring stainless steel construction and PTFE seal material. The temperature range of -40 to 182C (-40 to 360F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a 1/2" conduit plug or strain relief connector.

SV3200 Series 2-way solenoid valves are direct-acting valves featuring stainless steel construction and PTFE seal material. The temperature range of -40 to 182C (-40 to 360F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are a 1/2" conduit plug or strain relief connector.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number SV3200
Product Name Solenoid Valves General Purpose
Valve Type Solenoid
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Synthetic Oil; Air; Compressed Air
Valve Size 0.09 to 0.22 inch (2.38 to 5.56 mm)
Maximum Pressure 15.00 to 435.00 psi (10.56 to 306 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-13-CP60 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006829-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details